TE Connectivity Headers, Plugs and Sockets 1-1986720-9

Description
"19 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"19 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104411-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104411-ND
Headers, Plugs and Sockets A104411-ND
"19 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"19 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Block, Plug, 19Pos, 30-14Awg; Product Range Te Connectivity - 83T4075 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 19Pos, 30-14Awg; Product Range Te Connectivity
83T4075
Terminal Block, Plug, 19Pos, 30-14Awg; Product Range Te Connectivity 83T4075
TERMINAL BLOCK, PLUG, 19POS, 30-14AWG; Product Range:-; No. of Contacts:19Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 19POS, 30-14AWG; Product Range:-; No. of Contacts:19Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A104411-ND 83T4075
Product Name Headers, Plugs and Sockets Terminal Block, Plug, 19Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products