TE Connectivity
Connector Contacts
1-1871131-2
Description
Contact Features Contact Current Rating (Max) (AMP) : 65 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 6.28 MM [.25 INCH ]
Dimensions Wire Size (MMSQ) : 6.7 - 10.5 Wire Size (AWG) : 8
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Box & Tray
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 65 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 6.28 MM [.25 INCH ]
Dimensions Wire Size (MMSQ) : 6.7 - 10.5 Wire Size (AWG) : 8
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Box & Tray
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 65 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 6.28 MM [.25 INCH ]
Dimensions Wire Size (MMSQ) : 6.7 - 10.5 Wire Size (AWG) : 8
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Box & Tray
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 65
- Contact Mating Area Plating Material : Silver (Ag)
- Contact Type : Pin
- Mating Pin Diameter : 6.28 MM [.25 INCH ]
Dimensions
- Wire Size (MMSQ) : 6.7 - 10.5
- Wire Size (AWG) : 8
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Box & Tray
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-1871131-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 17 AWG
View Details