TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-178802-7

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-178802-7 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-178802-7
Rectangular Wire & Cable Connectors & Housings 1-178802-7
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - A29530-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29530-ND
Rectangular Connector Housings A29530-ND
"8 Rectangular Connectors - Housings Plug Black 0.150"" (3.81mm)"

"8 Rectangular Connectors - Housings Plug Black 0.150"" (3.81mm)"

Buy Now Datasheet
CONN HOUSING TAB 8POS KEY-X PNL - 792-1-178802-7 - Utmel Electronic Limited
Hong Kong, China
CONN HOUSING TAB 8POS KEY-X PNL
792-1-178802-7
CONN HOUSING TAB 8POS KEY-X PNL 792-1-178802-7
CONN HOUSING TAB 8POS KEY-X PNL

CONN HOUSING TAB 8POS KEY-X PNL

Supplier's Site
Dynamic3100S Tab Hsg 8P Pm X-Key Rohs Compliant Amp - Te Connectivity - 09H7055 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic3100S Tab Hsg 8P Pm X-Key Rohs Compliant Amp - Te Connectivity
09H7055
Dynamic3100S Tab Hsg 8P Pm X-Key Rohs Compliant Amp - Te Connectivity 09H7055
DYNAMIC3100S TAB HSG 8P PM X-KEY ROHS COMPLIANT: YES

DYNAMIC3100S TAB HSG 8P PM X-KEY ROHS COMPLIANT: YES

Supplier's Site Datasheet
Dynamic3100S Tab Hsg 8P Pm X-K Amp - Te Connectivity - 40AJ9777 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic3100S Tab Hsg 8P Pm X-K Amp - Te Connectivity
40AJ9777
Dynamic3100S Tab Hsg 8P Pm X-K Amp - Te Connectivity 40AJ9777
DYNAMIC3100S TAB HSG 8P PM X-K

DYNAMIC3100S TAB HSG 8P PM X-K

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-178802-7 A29530-ND 792-1-178802-7 09H7055
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings CONN HOUSING TAB 8POS KEY-X PNL Dynamic3100S Tab Hsg 8P Pm X-Key Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25979-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 102694-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1375820-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Data Bus Connectors - 014939-000 - TE Connectivity
Specs
Termination Solder
View Details