TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 76RL-401

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:400:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:76.2mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:3.0"RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:400:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:76.2mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:3.0"RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 31M6897 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
31M6897
Current Transformer; Ct Construction Crompton Te Connectivity 31M6897
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:400:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:76.2mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:3.0"RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:400:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:76.2mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:3.0"RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 31M6897
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformer - 166-1-6609046-2 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun - 2312-QPP0021TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details