Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Compatible Insulation Diameter Range : .91 - 1.37 MM [.036 - .054 INCH ] Wire Size (MMSQ) : .21 - .51 Wire Size (AWG) : 24 - 20
Mechanical Attachment Contact Retention Type Within Housing : Snap-In PCB Mount Retention : Without Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Quantity : 14000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Compatible Insulation Diameter Range : .91 - 1.37 MM [.036 - .054 INCH ] Wire Size (MMSQ) : .21 - .51 Wire Size (AWG) : 24 - 20
Mechanical Attachment Contact Retention Type Within Housing : Snap-In PCB Mount Retention : Without Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Quantity : 14000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Compatible Insulation Diameter Range : .91 - 1.37 MM [.036 - .054 INCH ] Wire Size (MMSQ) : .21 - .51 Wire Size (AWG) : 24 - 20
Mechanical Attachment Contact Retention Type Within Housing : Snap-In PCB Mount Retention : Without Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Quantity : 14000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Contact Features
Contact Current Rating (Max) (AMP) : 3
Contact Mating Area Plating Material : Gold (Au)
Contact Orientation : Straight
Contact Type : Socket
PCB Contact Termination Area Plating Material : Gold Flash
Dimensions
Compatible Insulation Diameter Range : .91 - 1.37 MM [.036 - .054 INCH ]
Wire Size (MMSQ) : .21 - .51
Wire Size (AWG) : 24 - 20
Mechanical Attachment
Contact Retention Type Within Housing : Snap-In
PCB Mount Retention : Without
Wire Insulation Support : With
Operation/Application
Circuit Application : Power & Signal
Packaging Features
Packaging Quantity : 14000
Termination Features
Product Terminates To : Wire & Cable
Usage Conditions
Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]