TE Connectivity Slide Switches 1-1437581-4

Description
Body Features Actuator Color : White Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Actuators : Single Number of Positions : 4 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Product Length : 17.78 MM  [.7 INCH ] Product Width : 7.37 MM  [.29 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.06 MM  [.16 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Actuators : Single Number of Positions : 4 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Product Length : 17.78 MM  [.7 INCH ] Product Width : 7.37 MM  [.29 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.06 MM  [.16 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1-1437581-4 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1-1437581-4
Slide Switches 1-1437581-4
Body Features Actuator Color : White Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Actuators : Single Number of Positions : 4 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Product Length : 17.78 MM  [.7 INCH ] Product Width : 7.37 MM  [.29 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.06 MM  [.16 INCH ]

Body Features


  • Actuator Color : White
  • Actuator Material : Nylon
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Four Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 4
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 2.79 MM  [.11 INCH ]
  • Product Length : 17.78 MM  [.7 INCH ]
  • Product Width : 7.37 MM  [.29 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .3
  • Operating Voltage (VAC) : 115
  • Operating Voltage (VDC) : 28

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging

Other


  • Grade : Telecom

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Actuator Type : Slide

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4.06 MM  [.16 INCH ]
Buy Now
Slide Switches - 1-1437581-4 - ODG (Origin Data Global)
Shenzhen, China
Slide Switches
1-1437581-4
Slide Switches 1-1437581-4
ASE42=4PDT AUTO-SLIDE

ASE42=4PDT AUTO-SLIDE

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ODG (Origin Data Global)
Product Category Slide Switches Slide Switches
Product Number 1-1437581-4 1-1437581-4
Product Name Slide Switches Slide Switches
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw 4PDT
Current Rating 0.3000 amps 0.3000 amps
Base Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 450-1584-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
2 suppliers
Slide Switches - 1825259-2 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.4000 amps
View Details
4 suppliers
Slide Switches - 2-1437580-3 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 3 amps
View Details
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
View Details