TE Connectivity Slide Switches 1825259-2

Description
Body Features Actuator Color : Black Actuator Material : POM Actuator Travel : 2 MM  [.079 INCH ] Configuration Features Configuration (Pole-Throw) : Single Pole - Three Throw Number of Actuators : Single Number of Slide Switch Positions : 3 Operating Function : On On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 3.8 MM  [.15 INCH ] Length : 24 MM  [.945 INCH ] PCB Tail Length : 3.8 MM  [.15 INCH ] Width : 8.2 MM  [.323 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Guide Post Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tray Product Type Features Actuator Style : Top Grade : Instrumentation Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : With Termination Features Termination Type : PC
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : POM Actuator Travel : 2 MM  [.079 INCH ] Configuration Features Configuration (Pole-Throw) : Single Pole - Three Throw Number of Actuators : Single Number of Slide Switch Positions : 3 Operating Function : On On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 3.8 MM  [.15 INCH ] Length : 24 MM  [.945 INCH ] PCB Tail Length : 3.8 MM  [.15 INCH ] Width : 8.2 MM  [.323 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Guide Post Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tray Product Type Features Actuator Style : Top Grade : Instrumentation Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : With Termination Features Termination Type : PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825259-2 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825259-2
Slide Switches 1825259-2
Body Features Actuator Color : Black Actuator Material : POM Actuator Travel : 2 MM  [.079 INCH ] Configuration Features Configuration (Pole-Throw) : Single Pole - Three Throw Number of Actuators : Single Number of Slide Switch Positions : 3 Operating Function : On On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 3.8 MM  [.15 INCH ] Length : 24 MM  [.945 INCH ] PCB Tail Length : 3.8 MM  [.15 INCH ] Width : 8.2 MM  [.323 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Guide Post Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tray Product Type Features Actuator Style : Top Grade : Instrumentation Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : With Termination Features Termination Type : PC

Body Features


  • Actuator Color : Black
  • Actuator Material : POM
  • Actuator Travel : 2 MM  [.079 INCH ]

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Three Throw
  • Number of Actuators : Single
  • Number of Slide Switch Positions : 3
  • Operating Function : On On On

Contact Features


  • Contact Base Material : Copper Alloy
  • Slide Switch Contact Current Rating (AMP) : .4
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 3.8 MM  [.15 INCH ]
  • Length : 24 MM  [.945 INCH ]
  • PCB Tail Length : 3.8 MM  [.15 INCH ]
  • Width : 8.2 MM  [.323 INCH ]

Electrical Characteristics


  • Slide Switch Voltage Rating (VDC) : 20

Identification Marking


  • Stamped Marking : With

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • PCB Mount Retention : With
  • PCB Mount Retention Type : Guide Post
  • Slide Switch Mounting Angle : Vertical
  • Slide Switch Mounting Type : Through Hole

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Actuator Style : Top
  • Grade : Instrumentation
  • Product Type : Switch
  • Switch Type : Slide
  • Terminal Configuration : Standard
  • Threaded Case : With

Termination Features


  • Termination Type : PC
Buy Now
Slide Switches - 450-1586-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1586-ND
Slide Switches 450-1586-ND
Slide Switch SP3T Through Hole

Slide Switch SP3T Through Hole

Buy Now Datasheet
MSS1300G04=SP3T SL SW VERT AU - 1825259-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
MSS1300G04=SP3T SL SW VERT AU
1825259-2
MSS1300G04=SP3T SL SW VERT AU 1825259-2
MSS1300G04=SP3T SL SW VERT AU

MSS1300G04=SP3T SL SW VERT AU

Buy Now
Switches - Slide Switches 1825259-2
SWITCH SLIDE SP3T 0.4VA 20V

SWITCH SLIDE SP3T 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1825259-2 450-1586-ND 1825259-2 1825259-2
Product Name Slide Switches Slide Switches MSS1300G04=SP3T SL SW VERT AU Switches - Slide Switches
Terminal Type Straight PC Pins Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
Actuator Material Plastic Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825255-8 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
3 suppliers
Slide Switches - 1825266-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
Current Rating 0.3000 amps
View Details
3 suppliers
Slide Switches - 1825265-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
Current Rating 0.3000 amps
View Details
3 suppliers
DIP Switches - 4-1825059-2 - ODG (Origin Data Global)
Specs
Terminal Type Gull Wing
Operating Temp -22 to 185 F (-30 to 85 C)
Pole & Throw Specifications SPST
View Details