TE Connectivity Slide Switches 1-1437579-1

Description
Body Features Actuator Color : Black Actuator Material : Polyester Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On None On Terminals Connected : 2-3 Contact Features Contact Base Material : Copper Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Length : 10.16 MM  [.4 INCH ] PCB Tail Length : 3.3 MM  [.13 INCH ] Width : 5.74 MM  [.226 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Extended Slide Switch Mounting Angle : Right Angle Slide Switch Mounting Type : Through Hole Product Type Features Actuator Style : Extended, Side Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote
Description
Body Features Actuator Color : Black Actuator Material : Polyester Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On None On Terminals Connected : 2-3 Contact Features Contact Base Material : Copper Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Length : 10.16 MM  [.4 INCH ] PCB Tail Length : 3.3 MM  [.13 INCH ] Width : 5.74 MM  [.226 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Extended Slide Switch Mounting Angle : Right Angle Slide Switch Mounting Type : Through Hole Product Type Features Actuator Style : Extended, Side Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1-1437579-1 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1-1437579-1
Slide Switches 1-1437579-1
Body Features Actuator Color : Black Actuator Material : Polyester Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On None On Terminals Connected : 2-3 Contact Features Contact Base Material : Copper Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Length : 10.16 MM  [.4 INCH ] PCB Tail Length : 3.3 MM  [.13 INCH ] Width : 5.74 MM  [.226 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Extended Slide Switch Mounting Angle : Right Angle Slide Switch Mounting Type : Through Hole Product Type Features Actuator Style : Extended, Side Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC

Body Features


  • Actuator Color : Black
  • Actuator Material : Polyester

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Number of Slide Switch Positions : 2
  • Operating Function : On None On
  • Terminals Connected : 2-3

Contact Features


  • Contact Base Material : Copper
  • Slide Switch Contact Current Rating (AMP) : .4
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 2.79 MM  [.11 INCH ]
  • Length : 10.16 MM  [.4 INCH ]
  • PCB Tail Length : 3.3 MM  [.13 INCH ]
  • Width : 5.74 MM  [.226 INCH ]

Electrical Characteristics


  • Slide Switch Voltage Rating (VDC) : 20

Identification Marking


  • Stamped Marking : With

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention Type : Extended
  • Slide Switch Mounting Angle : Right Angle
  • Slide Switch Mounting Type : Through Hole

Product Type Features


  • Actuator Style : Extended, Side
  • Product Type : Switch
  • Switch Type : Slide
  • Terminal Configuration : Standard
  • Threaded Case : Without

Termination Features


  • Termination Type : PC
Buy Now

Technical Specifications

  TE Connectivity
Product Category Slide Switches
Product Number 1-1437579-1
Product Name Slide Switches
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1571600-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.5000 amps
Base Material Metal
View Details
4 suppliers
Slide Switches - 1-1825010-4 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
Current Rating 0.4000 amps
View Details
3 suppliers
Slide Switches - 450-1611-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Specs
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
View Details