TE Connectivity Slide Switches ASE22RG

Description
Slide Switch DPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - ASE22RG-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
ASE22RG-ND
Slide Switches ASE22RG-ND
Slide Switch DPDT Through Hole, Right Angle

Slide Switch DPDT Through Hole, Right Angle

Buy Now Datasheet
Switch, Slide, Dpdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity - 11H4193 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity
11H4193
Switch, Slide, Dpdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity 11H4193
SWITCH, SLIDE, DPDT, 20V, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:AS Series; Contact Current Max:300mA; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: No

SWITCH, SLIDE, DPDT, 20V, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:AS Series; Contact Current Max:300mA; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
ASE22RG
Slide Switches ASE22RG
Slide Switches DP EXT R/A GOLD

Slide Switches DP EXT R/A GOLD

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
ASE22RG
Switches - Slide Switches ASE22RG
SWITCH SLIDE DPDT 0.4VA 20V

SWITCH SLIDE DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number ASE22RG-ND 11H4193 ASE22RG ASE22RG
Product Name Slide Switches Switch, Slide, Dpdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity Slide Switches Switches - Slide Switches
Terminal Type Straight PC Pins Through Hole
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Mechanical Life 15000 (#)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switches - 1825032-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
6 suppliers
Ultra-Miniature Slide - SS22SBH4 - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers