TE Connectivity Automotive Connector Caps & Covers 1379100-1

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 1200 Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 1200 Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1379100-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1379100-1
Automotive Connector Caps & Covers 1379100-1
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 1200 Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Black
  • Primary Product Material : PBT GF20

Configuration Features


  • Number of Positions : 18

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1200

Product Type Features


  • Protection & Strain Relief Accessory Type : Shield Assembly

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1379100-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1616243-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Type Cap
View Details
Caps - 1571384-1-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details