Housing Features Enclosure : IP50
Other Accuracy : ±0.03% FS EU Throughput Rate HZ : 325 Media : Dry Gas Number of Channels : 16
Product Type Features Scanner & System Sensor Type : Pressure Scanners
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Housing Features Enclosure : IP50
Other Accuracy : ±0.03% FS EU Throughput Rate HZ : 325 Media : Dry Gas Number of Channels : 16
Product Type Features Scanner & System Sensor Type : Pressure Scanners
Housing Features Enclosure : IP50
Other Accuracy : ±0.03% FS EU Throughput Rate HZ : 325 Media : Dry Gas Number of Channels : 16
Product Type Features Scanner & System Sensor Type : Pressure Scanners