TE Connectivity 2.5A Circuit Protection Fuse 0603SFF250F/32-2

Description
FUSE BOARD MOUNT 2.5A 32VDC 0603 Product overview: 0603SFF250F/32-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFF250F/32-2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FUSE BOARD MOUNT 2.5A 32VDC 0603 Product overview: 0603SFF250F/32-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFF250F/32-2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 0603SFF250F/32-2 is a fast-acting surface-mount fuse designed for overcurrent protection in DC power systems up to 63VDC. It features a 0603 package size, a 2.5A ampere rating, a maximum operating temperature of 125°C, a nominal cold resistance of 0.032 ohms, and an interrupt capacity of 35A. The device operates from -55°C to +125°C, is RoHS-compliant, halogen-free, and provides strong arc suppression for use in portable electronics such as laptops, cell phones, and digital cameras.

Datasheet Summary
Powered by GS/AI

The 0603SFF250F/32-2 is a fast-acting surface-mount fuse designed for overcurrent protection in DC power systems up to 63VDC. It features a 0603 package size, a 2.5A ampere rating, a maximum operating temperature of 125°C, a nominal cold resistance of 0.032 ohms, and an interrupt capacity of 35A. The device operates from -55°C to +125°C, is RoHS-compliant, halogen-free, and provides strong arc suppression for use in portable electronics such as laptops, cell phones, and digital cameras.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5A Circuit Protection Fuse
139-0603SFF250F/32-2
2.5A Circuit Protection Fuse 139-0603SFF250F/32-2
FUSE BOARD MOUNT 2.5A 32VDC 0603 Product overview: 0603SFF250F/32-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFF250F/32-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 2.5A 32VDC 0603 Product overview: 0603SFF250F/32-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFF250F/32-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 139-0603SFF250F/32-2
Product Name 2.5A Circuit Protection Fuse
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
Power Fuses DC Fuses - VD series - VD1750V/1800V/2000VDC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1800 volts
Rated Current 800 amps
View Details
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details