TE Connectivity Automotive Terminals 0462-201-1631

Description
Contact Features Contact Fabrication : Solid Contact Size : Size 16 Crimp Type : Indent Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1.59 MM  [.062 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 16 - 20 Wire Size Search (AWG) : 18, 20, 16 Wire Size Search (MMSQ) : .5, 1.5, .75, 1 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Carton Packaging Quantity : 2500 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Fabrication : Solid Contact Size : Size 16 Crimp Type : Indent Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1.59 MM  [.062 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 16 - 20 Wire Size Search (AWG) : 18, 20, 16 Wire Size Search (MMSQ) : .5, 1.5, .75, 1 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Carton Packaging Quantity : 2500 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 0462-201-1631 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
0462-201-1631
Automotive Terminals 0462-201-1631
Contact Features Contact Fabrication : Solid Contact Size : Size 16 Crimp Type : Indent Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1.59 MM  [.062 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 16 - 20 Wire Size Search (AWG) : 18, 20, 16 Wire Size Search (MMSQ) : .5, 1.5, .75, 1 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Carton Packaging Quantity : 2500 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Contact Features


  • Contact Fabrication : Solid
  • Contact Size : Size 16
  • Crimp Type : Indent Crimp
  • Interface Plating : Gold (Au)
  • Mating Pin Diameter : 1.59 MM  [.062 INCH ]
  • Terminal Type : Socket
  • Typical Current Rating (AMP) : 13
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 16 - 20
  • Wire Size Search (AWG) : 18, 20, 16
  • Wire Size Search (MMSQ) : .5, 1.5, .75, 1

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : Yes
  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 2500

Product Type Features


  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Contacts - Multi Purpose - 1734-1327-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1734-1327-ND
Contacts - Multi Purpose 1734-1327-ND
CONN SOCKET 16-20AWG GOLD CRIMP

CONN SOCKET 16-20AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - D0462-201-1631-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
D0462-201-1631-ND
Contacts - Multi Purpose D0462-201-1631-ND
CONTACT SOCKET 16-20AWG CRIMP

CONTACT SOCKET 16-20AWG CRIMP

Buy Now Datasheet
Contact, Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity - 52Y1184 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity
52Y1184
Contact, Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity 52Y1184
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:DT Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:DT Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrical Contacts Electrodes and Electrode Materials
Product Number 0462-201-1631 1734-1327-ND 52Y1184
Product Name Automotive Terminals Contacts - Multi Purpose Contact, Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact Contact
Plating / Coating Gold; Gold (Au) Gold; Gold Plated Contacts
Applications Motor or Generator
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Automotive Terminals - 1062-16-0122 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1060-12-0144 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-2177908-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details