TE Connectivity Panel Meter 016-01AA-ECNL-S2

Description
PANEL METER, DC AMPERES, 0-30 RANGE, 0/50 MILLIVOLTS DC, 0/30 AMP DC, BOLT ON TERMINALS, PANEL MOUNTING, BLACK MASK / SILVER BEZEL. FREE 2 YEAR RADWELL WARRANTY
Description
PANEL METER, DC AMPERES, 0-30 RANGE, 0/50 MILLIVOLTS DC, 0/30 AMP DC, BOLT ON TERMINALS, PANEL MOUNTING, BLACK MASK / SILVER BEZEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 220710212 - Radwell International
Willingboro, NJ, United States
Panel Meter
220710212
Panel Meter 220710212
PANEL METER, DC AMPERES, 0-30 RANGE, 0/50 MILLIVOLTS DC, 0/30 AMP DC, BOLT ON TERMINALS, PANEL MOUNTING, BLACK MASK / SILVER BEZEL. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, DC AMPERES, 0-30 RANGE, 0/50 MILLIVOLTS DC, 0/30 AMP DC, BOLT ON TERMINALS, PANEL MOUNTING, BLACK MASK / SILVER BEZEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Digital Panel Meters
Product Number 220710212
Product Name Panel Meter
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 2333535 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Temperature; Voltage, RTD Temperature Prob, Current, Temperature
Width 45 mm (1.77 inch)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details