TE Connectivity High Speed Digital & Data Cable 008735-000

Description
Body Features Cable Color : Transparent White Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Tin Dimensions Cable Dielectric Diameter : 1.37 MM  [.054 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 3.78 MM  [.149 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .0000135 PFM  [13.5 PFF ] Impedance (OHM) : 100 Other Dielectric Material : Rayfoam H Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 76 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Cable Color : Transparent White Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Tin Dimensions Cable Dielectric Diameter : 1.37 MM  [.054 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 3.78 MM  [.149 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .0000135 PFM  [13.5 PFF ] Impedance (OHM) : 100 Other Dielectric Material : Rayfoam H Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 76 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 008735-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
008735-000
High Speed Digital & Data Cable 008735-000
Body Features Cable Color : Transparent White Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Tin Dimensions Cable Dielectric Diameter : 1.37 MM  [.054 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 3.78 MM  [.149 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .0000135 PFM  [13.5 PFF ] Impedance (OHM) : 100 Other Dielectric Material : Rayfoam H Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 76 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : Transparent White
  • Conductor Material : Silver-Plated High Strength Copper
  • Shield Material : Copper
  • Shield Plating Material : Tin

Dimensions


  • Cable Dielectric Diameter : 1.37 MM  [.054 INCH ]
  • Conductor Diameter Range : .64 MM  [.025 INCH ]
  • Outside Cable Diameter : 3.78 MM  [.149 INCH ]
  • Wire Size (MMSQ) : .2047
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Capacitance : .0000135 PFM  [13.5 PFF ]
  • Impedance (OHM) : 100

Other


  • Dielectric Material : Rayfoam H

Product Type Features


  • Cable Style : Twisted Pair

Signal Characteristics


  • Velocity of Propagation (PCT) : 76

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 008735-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 330375-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
RF Cable Assemblies - 1337772-3 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
High Speed Digital & Data Cable - 445818-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
High Speed Digital & Data Cable - 440172-008 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 115 C (-67 to 239 F)
View Details