TE Connectivity Pluggable I/O Cable Assemblies 2127934-4

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Strain Relief Type : Overmold Configuration Features Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 6.48 MM  [.255 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.842 FT ] Product Type Features Cable Assembly (End A) : SFP+ Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : High Speed Cable Assembly Type : SFP+ Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin Latching Style : Retractable Pin Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Strain Relief Type : Overmold Configuration Features Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 6.48 MM  [.255 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.842 FT ] Product Type Features Cable Assembly (End A) : SFP+ Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : High Speed Cable Assembly Type : SFP+ Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin Latching Style : Retractable Pin Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2127934-4 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2127934-4
Pluggable I/O Cable Assemblies 2127934-4
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Strain Relief Type : Overmold Configuration Features Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 6.48 MM  [.255 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.842 FT ] Product Type Features Cable Assembly (End A) : SFP+ Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : High Speed Cable Assembly Type : SFP+ Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin Latching Style : Retractable Pin Signal Characteristics Data Rate (GBS) : 10

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Equalized : No
  • Jacket Material : Flexible PVC
  • Shield Material : Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid
  • Strain Relief Type : Overmold

Configuration Features


  • Number of Pairs : 2
  • Number of Positions : 4
  • Number of Signal Positions : 4

Contact Features


  • Contact Mating Area Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 6.48 MM  [.255 INCH ]
  • Wire Size (MMSQ) : .205
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Housing Material : Zinc Alloy

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 3 M  [9.842 FT ]

Product Type Features


  • Cable Assembly (End A) : SFP+ Plug
  • Cable Assembly (End B) : SFP+ Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : SFP+
  • Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin
  • Latching Style : Retractable Pin

Signal Characteristics


  • Data Rate (GBS) : 10
Buy Now Datasheet
Pluggable Cables - 17-2127934-4-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
17-2127934-4-ND
Pluggable Cables 17-2127934-4-ND
C/A, SFP+, GENERIC, 3.0M

C/A, SFP+, GENERIC, 3.0M

Buy Now Datasheet
Cable Assemblies - 2127934-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2127934-4
Cable Assemblies 2127934-4
C/A, SFP+, GENERIC, 3.0M

C/A, SFP+, GENERIC, 3.0M

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2127934-4
Cable Assemblies 2127934-4
Cable Assemblies

Cable Assemblies

Buy Now
Ethernet Cable - 7737939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
7737939
Ethernet Cable 7737939
SFP+ to SFP +, Cable Assembly, 3.0M

SFP+ to SFP +, Cable Assembly, 3.0M

Supplier's Site
Ethernet Cable - 1644726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
1644726
Ethernet Cable 1644726
SFP+ to SFP +, Cable Assembly, 3.0M

SFP+ to SFP +, Cable Assembly, 3.0M

Supplier's Site
Cable Assemblies - Pluggable Cables - 2127934-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2127934-4
Cable Assemblies - Pluggable Cables 2127934-4
C/A, SFP+, GENERIC, 3.0M

C/A, SFP+, GENERIC, 3.0M

Supplier's Site
Lead, Sfp+, Passive, 24Awg, 3M; Connector To Connector Te Connectivity - 29AH8684 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Sfp+, Passive, 24Awg, 3M; Connector To Connector Te Connectivity
29AH8684
Lead, Sfp+, Passive, 24Awg, 3M; Connector To Connector Te Connectivity 29AH8684
LEAD, SFP+, PASSIVE, 24AWG, 3M; Connector to Connector:SFP+ Plug to SFP+ Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Jacket Colour:Black; Product Range:-; Computer Connector A:SFP+ 4 Position Plug; Computer RoHS Compliant: Yes

LEAD, SFP+, PASSIVE, 24AWG, 3M; Connector to Connector:SFP+ Plug to SFP+ Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Jacket Colour:Black; Product Range:-; Computer Connector A:SFP+ 4 Position Plug; Computer RoHS Compliant: Yes

Supplier's Site Datasheet
Sfp+ Cable Assembly Shielded Twinax 3M Black; Connector Type A Te Connectivity - 84R9097 - Newark, An Avnet Company
Chicago, IL, United States
Sfp+ Cable Assembly Shielded Twinax 3M Black; Connector Type A Te Connectivity
84R9097
Sfp+ Cable Assembly Shielded Twinax 3M Black; Connector Type A Te Connectivity 84R9097
SFP+ CABLE ASSEMBLY SHIELDED TWINAX 3M BLACK; Connector Type A:SFP+ 4 Position Plug; Connector Type B:SFP+ 20 Position Plug (4); Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SFP+ CABLE ASSEMBLY SHIELDED TWINAX 3M BLACK; Connector Type A:SFP+ 4 Position Plug; Connector Type B:SFP+ 20 Position Plug (4); Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2127934-4 17-2127934-4-ND 2127934-4 7737939 2127934-4 29AH8684 84R9097
Product Name Pluggable I/O Cable Assemblies Pluggable Cables Cable Assemblies Ethernet Cable Cable Assemblies - Pluggable Cables Lead, Sfp+, Passive, 24Awg, 3M; Connector To Connector Te Connectivity Sfp+ Cable Assembly Shielded Twinax 3M Black; Connector Type A Te Connectivity
Product Type SFP+ Plug SFP+ Cable SFP+ Cable SFP+ Cable
Cable Shielding Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid Shielded
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (30 dm) 9.84 ft (30 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2-2205129-4 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 9.84 ft (30 dm)
View Details
4 suppliers
RF Cable Assemblies - 1337772-3 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers