The ZWS100BAF-48/CO2 is a 100W single-output AC-DC power supply operating from 85 to 265 Vac input, providing a 48V output with a maximum ripple and noise of 240 mV and typical efficiency of 88% at 100 Vac and 90% at 200 Vac. It features convection cooling, a 5-year warranty, and double-sided PCB coating as indicated by the /CO2 suffix. The unit measures 155 x 62 x 33 mm and complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONV, ENCLOSED, 1 O/P, 100W, 2.1A, 48V; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:48V; Power Supply Output Type:Adjustable, Fixed; Product Range:ZWS-BAF Series; Height:33.02mm; Length:154.94mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ZWS100BAF-48/CO2 | 84R9234 |
| Product Name | AC-DC Power Supplies | Ac-Dc Conv, Enclosed, 1 O/p, 100W, 2.1A, 48V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | |
| Features | 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled | |
| Operating Temperature | -10 to 70 C (14 to 158 F) |