The CUS30M-24/P is a 30W AC/DC power supply with a 24V output, housed in an open-frame design with JST connectors and PCB mount capability. It has a 76.2 x 50.8 x 24.2 mm footprint and complies with IEC60601-1 3rd edition for medical use, offering 2 x MOPP isolation suitable for B and BF rated equipment. The unit meets Class B conducted and radiated EMI limits per EN55011-B, EN55032-B, and FCC Class B without external filtering. Rated for operation from -20°C to +70°C with linear derating above +50°C, it supports an input range of 85-264VAC and achieves 88% efficiency at full load. The product is certified to IEC60601-1-2:2015 immunity standards and carries CE and UKCA markings, with a 3-year warranty and MTBF of 9,960,323 hours under full load at 230VAC input.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame AC DC Converters 1 Output 24V 1.25A 85 ~ 265 VAC Input
POWER SUPPLY, AC-DC, 24V, 1.25A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CUS30M-24/P | 285-CUS30M-24/P-ND | 18AH3981 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 24V, 1.25A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | Board Mount; Open Frame | |
| Features | High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |