TDK-Lambda Europe GmbH 1U Front End Power supply FPS1000 48

Description
These rugged 1000W, hot-swap power supplies are available in 12V, 24V, 32V and 48V outputs and accept a wide 85 to 265Vac input. Up to three units can be plugged into the optional 1U high, 19" rack assemblies, which are configured in either a single output, or as three individual, isolated outputs. An I2C interface and/or front entry AC are available as standard options. Features 1U High Up to 3000W (3 units) in 19″-Rack Hotswap capable (Oring diodes built in) Low cost 12, 24, 32 & 48 Volt Outputs Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Description
These rugged 1000W, hot-swap power supplies are available in 12V, 24V, 32V and 48V outputs and accept a wide 85 to 265Vac input. Up to three units can be plugged into the optional 1U high, 19" rack assemblies, which are configured in either a single output, or as three individual, isolated outputs. An I2C interface and/or front entry AC are available as standard options. Features 1U High Up to 3000W (3 units) in 19″-Rack Hotswap capable (Oring diodes built in) Low cost 12, 24, 32 & 48 Volt Outputs Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FPS1000-48 is a 1000W AC-DC industrial power supply designed for 1U rack mounting, supporting hot-swap redundancy and parallel operation with up to eight units. It accepts an 85 to 265Vac input and provides a 48V output with a maximum current of 21A and output power of 1008W. Efficiency is 85% at 115Vac and 88% at 230Vac, with ripple and noise of 300mV. The unit includes internal ORing diodes, remote on/off, DC OK, AC fail, and a 12V auxiliary output. It meets IEC/UL/CSA/EN62368-1 and 60950-1 safety standards, EN55032B and FCC part 15J-B EMI limits, and EN61000-4 series immunity standards. The power supply measures 290 x 127 x 41 mm and operates from 0 to 50°C with derating above 50°C. An I2C interface is available as an option.

Datasheet Summary
Powered by GS/AI

The FPS1000-48 is a 1000W AC-DC industrial power supply designed for 1U rack mounting, supporting hot-swap redundancy and parallel operation with up to eight units. It accepts an 85 to 265Vac input and provides a 48V output with a maximum current of 21A and output power of 1008W. Efficiency is 85% at 115Vac and 88% at 230Vac, with ripple and noise of 300mV. The unit includes internal ORing diodes, remote on/off, DC OK, AC fail, and a 12V auxiliary output. It meets IEC/UL/CSA/EN62368-1 and 60950-1 safety standards, EN55032B and FCC part 15J-B EMI limits, and EN61000-4 series immunity standards. The power supply measures 290 x 127 x 41 mm and operates from 0 to 50°C with derating above 50°C. An I2C interface is available as an option.

Suppliers

Company
Product
Description
Supplier Links
1U Front End Power supply - FPS1000 48 - TDK-Lambda Europe GmbH
Achern, Germany
1U Front End Power supply
FPS1000 48
1U Front End Power supply FPS1000 48
These rugged 1000W, hot-swap power supplies are available in 12V, 24V, 32V and 48V outputs and accept a wide 85 to 265Vac input. Up to three units can be plugged into the optional 1U high, 19" rack assemblies, which are configured in either a single output, or as three individual, isolated outputs. An I2C interface and/or front entry AC are available as standard options. Features 1U High Up to 3000W (3 units) in 19″-Rack Hotswap capable (Oring diodes built in) Low cost 12, 24, 32 & 48 Volt Outputs Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

These rugged 1000W, hot-swap power supplies are available in 12V, 24V, 32V and 48V outputs and accept a wide 85 to 265Vac input. Up to three units can be plugged into the optional 1U high, 19" rack assemblies, which are configured in either a single output, or as three individual, isolated outputs. An I2C interface and/or front entry AC are available as standard options.

Features

  • 1U High
  • Up to 3000W (3 units) in 19″-Rack
  • Hotswap capable (Oring diodes built in)
  • Low cost
  • 12, 24, 32 & 48 Volt Outputs

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number FPS1000 48
Product Name 1U Front End Power supply
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 21 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1.5 - 30W DC-DC Converters - CCG10-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W - 400W Digital AC-DC power supplies - EFE400-24-CNMDS - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Board Mount; Open Frame
DC Output Voltage 12.0 to 24.0 volts
View Details