TDK-Lambda Europe GmbH 300W - 400W Digital AC-DC power supplies EFE400-12-ECMDS

Description
Taking digital control to the next level, TDK-Lambda’s revolutionary EFE Series of embedded power supplies deliver high efficiency and enhanced reliability. Rated at 300W and 400W, with peak power levels of 133%, they offer operating efficiencies of up to 90%. The EFE Series employs an 8-bit microcontroller for full digital control bringing a 25% parts count reduction to achieve a smaller and lighter design. Features High Efficiency Digital control 5 in x 3 in / 6 in x 3 in footprint High Power Density (up to 22W/in³) No minimum load Fits 1U applications 400/530 Watts peak power for 10 seconds 5 Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Description
Taking digital control to the next level, TDK-Lambda’s revolutionary EFE Series of embedded power supplies deliver high efficiency and enhanced reliability. Rated at 300W and 400W, with peak power levels of 133%, they offer operating efficiencies of up to 90%. The EFE Series employs an 8-bit microcontroller for full digital control bringing a 25% parts count reduction to achieve a smaller and lighter design. Features High Efficiency Digital control 5 in x 3 in / 6 in x 3 in footprint High Power Density (up to 22W/in³) No minimum load Fits 1U applications 400/530 Watts peak power for 10 seconds 5 Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EFE400-12-ECMDS is a 400W continuous, 530W peak AC-DC power supply with digital control, housed in a cover and chassis with a temperature-controlled end fan. It delivers 12V at 33.3A, complies with EN61000-3-2 for harmonics and EN55011/EN55032 Class B for emissions, and meets IEC/EN 62368-1, UL62368-1, and CSA 22.2 No 62368-1 safety standards. The unit operates from 90-264Vac, has an efficiency of up to 90%, and supports a full load from 0°C to 50°C with derating above 50°C. Its dimensions are 152.4mm x 127.0mm x 51.0mm, and it includes a 12V/0.25A fan supply with no user-accessible connector in the -CC variant. Overload, overtemperature, and overvoltage protections are provided, with auto-recovery for most faults except overvoltage, which requires AC cycle restart. Hold-up time exceeds 16ms at 90Vac and 75% load, and transient response recovers to within 2% of set voltage in under 1ms.

Datasheet Summary
Powered by GS/AI

The EFE400-12-ECMDS is a 400W continuous, 530W peak AC-DC power supply with digital control, housed in a cover and chassis with a temperature-controlled end fan. It delivers 12V at 33.3A, complies with EN61000-3-2 for harmonics and EN55011/EN55032 Class B for emissions, and meets IEC/EN 62368-1, UL62368-1, and CSA 22.2 No 62368-1 safety standards. The unit operates from 90-264Vac, has an efficiency of up to 90%, and supports a full load from 0°C to 50°C with derating above 50°C. Its dimensions are 152.4mm x 127.0mm x 51.0mm, and it includes a 12V/0.25A fan supply with no user-accessible connector in the -CC variant. Overload, overtemperature, and overvoltage protections are provided, with auto-recovery for most faults except overvoltage, which requires AC cycle restart. Hold-up time exceeds 16ms at 90Vac and 75% load, and transient response recovers to within 2% of set voltage in under 1ms.

Suppliers

Company
Product
Description
Supplier Links
300W - 400W Digital AC-DC power supplies - EFE400-12-ECMDS - TDK-Lambda Europe GmbH
Achern, Germany
300W - 400W Digital AC-DC power supplies
EFE400-12-ECMDS
300W - 400W Digital AC-DC power supplies EFE400-12-ECMDS
Taking digital control to the next level, TDK-Lambda’s revolutionary EFE Series of embedded power supplies deliver high efficiency and enhanced reliability. Rated at 300W and 400W, with peak power levels of 133%, they offer operating efficiencies of up to 90%. The EFE Series employs an 8-bit microcontroller for full digital control bringing a 25% parts count reduction to achieve a smaller and lighter design. Features High Efficiency Digital control 5 in x 3 in / 6 in x 3 in footprint High Power Density (up to 22W/in³) No minimum load Fits 1U applications 400/530 Watts peak power for 10 seconds 5 Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

Taking digital control to the next level, TDK-Lambda’s revolutionary EFE Series of embedded power supplies deliver high efficiency and enhanced reliability. Rated at 300W and 400W, with peak power levels of 133%, they offer operating efficiencies of up to 90%. The EFE Series employs an 8-bit microcontroller for full digital control bringing a 25% parts count reduction to achieve a smaller and lighter design.

Features

  • High Efficiency
  • Digital control
  • 5 in x 3 in / 6 in x 3 in footprint
  • High Power Density (up to 22W/in³)
  • No minimum load
  • Fits 1U applications
  • 400/530 Watts peak power for 10 seconds
  • 5 Year Warranty

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number EFE400-12-ECMDS
Product Name 300W - 400W Digital AC-DC power supplies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 32/P - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 32.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details