TDK-Lambda Europe GmbH 1U Front End Power supply FPS1000 24/P

Description
These rugged 1000W, hot-swap power supplies are available in 12V, 24V, 32V and 48V outputs and accept a wide 85 to 265Vac input. Up to three units can be plugged into the optional 1U high, 19" rack assemblies, which are configured in either a single output, or as three individual, isolated outputs. An I2C interface and/or front entry AC are available as standard options. Features 1U High Up to 3000W (3 units) in 19″-Rack Hotswap capable (Oring diodes built in) Low cost 12, 24, 32 & 48 Volt Outputs Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Description
These rugged 1000W, hot-swap power supplies are available in 12V, 24V, 32V and 48V outputs and accept a wide 85 to 265Vac input. Up to three units can be plugged into the optional 1U high, 19" rack assemblies, which are configured in either a single output, or as three individual, isolated outputs. An I2C interface and/or front entry AC are available as standard options. Features 1U High Up to 3000W (3 units) in 19″-Rack Hotswap capable (Oring diodes built in) Low cost 12, 24, 32 & 48 Volt Outputs Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FPS1000-24/P is a 1000W AC-DC industrial power supply with a 24V output, designed for 1U rack mounting in 19" systems. It accepts an input range of 85 to 265Vac and features front-panel IEC320-C14 AC inlet, built-in ORing diodes for hot-swap redundancy, and current sharing for parallel operation up to eight units. The unit has an efficiency of 83% at 115Vac and 86% at 230Vac, with output regulation better than 0.8% load and 0.4% line. Ripple and noise are specified at 200mV, and overvoltage protection triggers between 31V and 34V. It includes remote on/off, DC OK, AC fail, and a 12V auxiliary output. The power supply measures 290 x 127 x 41mm and complies with IEC/UL/CSA/EN62368-1 and EN60950-1 safety standards, as well as EN55032B and FCC Part 15 Class B EMI limits. Operating temperature range is 0°C to 50°C at full load, with derating above 50°C.

Datasheet Summary
Powered by GS/AI

The FPS1000-24/P is a 1000W AC-DC industrial power supply with a 24V output, designed for 1U rack mounting in 19" systems. It accepts an input range of 85 to 265Vac and features front-panel IEC320-C14 AC inlet, built-in ORing diodes for hot-swap redundancy, and current sharing for parallel operation up to eight units. The unit has an efficiency of 83% at 115Vac and 86% at 230Vac, with output regulation better than 0.8% load and 0.4% line. Ripple and noise are specified at 200mV, and overvoltage protection triggers between 31V and 34V. It includes remote on/off, DC OK, AC fail, and a 12V auxiliary output. The power supply measures 290 x 127 x 41mm and complies with IEC/UL/CSA/EN62368-1 and EN60950-1 safety standards, as well as EN55032B and FCC Part 15 Class B EMI limits. Operating temperature range is 0°C to 50°C at full load, with derating above 50°C.

Suppliers

Company
Product
Description
Supplier Links
1U Front End Power supply - FPS1000 24/P - TDK-Lambda Europe GmbH
Achern, Germany
1U Front End Power supply
FPS1000 24/P
1U Front End Power supply FPS1000 24/P
These rugged 1000W, hot-swap power supplies are available in 12V, 24V, 32V and 48V outputs and accept a wide 85 to 265Vac input. Up to three units can be plugged into the optional 1U high, 19" rack assemblies, which are configured in either a single output, or as three individual, isolated outputs. An I2C interface and/or front entry AC are available as standard options. Features 1U High Up to 3000W (3 units) in 19″-Rack Hotswap capable (Oring diodes built in) Low cost 12, 24, 32 & 48 Volt Outputs Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

These rugged 1000W, hot-swap power supplies are available in 12V, 24V, 32V and 48V outputs and accept a wide 85 to 265Vac input. Up to three units can be plugged into the optional 1U high, 19" rack assemblies, which are configured in either a single output, or as three individual, isolated outputs. An I2C interface and/or front entry AC are available as standard options.

Features

  • 1U High
  • Up to 3000W (3 units) in 19″-Rack
  • Hotswap capable (Oring diodes built in)
  • Low cost
  • 12, 24, 32 & 48 Volt Outputs

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number FPS1000 24/P
Product Name 1U Front End Power supply
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 24.0 volts
DC Output Current 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

300W - 400W medical AC-DC digital power supplies - EFE400M-48-5-HNMDL-YT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 5.0 to 48.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1.5 - 30W DC-DC Converters - CCG3-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details