TDK-Lambda Europe GmbH 300W - 400W Digital AC-DC power supplies EFE300-24-CCMDS

Description
Taking digital control to the next level, TDK-Lambda’s revolutionary EFE Series of embedded power supplies deliver high efficiency and enhanced reliability. Rated at 300W and 400W, with peak power levels of 133%, they offer operating efficiencies of up to 90%. The EFE Series employs an 8-bit microcontroller for full digital control bringing a 25% parts count reduction to achieve a smaller and lighter design. Features High Efficiency Digital control 5 in x 3 in / 6 in x 3 in footprint High Power Density (up to 22W/in³) No minimum load Fits 1U applications 400/530 Watts peak power for 10 seconds 5 Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
Taking digital control to the next level, TDK-Lambda’s revolutionary EFE Series of embedded power supplies deliver high efficiency and enhanced reliability. Rated at 300W and 400W, with peak power levels of 133%, they offer operating efficiencies of up to 90%. The EFE Series employs an 8-bit microcontroller for full digital control bringing a 25% parts count reduction to achieve a smaller and lighter design. Features High Efficiency Digital control 5 in x 3 in / 6 in x 3 in footprint High Power Density (up to 22W/in³) No minimum load Fits 1U applications 400/530 Watts peak power for 10 seconds 5 Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300W - 400W Digital AC-DC power supplies - EFE300-24-CCMDS - TDK-Lambda Europe GmbH
Achern, Germany
300W - 400W Digital AC-DC power supplies
EFE300-24-CCMDS
300W - 400W Digital AC-DC power supplies EFE300-24-CCMDS
Taking digital control to the next level, TDK-Lambda’s revolutionary EFE Series of embedded power supplies deliver high efficiency and enhanced reliability. Rated at 300W and 400W, with peak power levels of 133%, they offer operating efficiencies of up to 90%. The EFE Series employs an 8-bit microcontroller for full digital control bringing a 25% parts count reduction to achieve a smaller and lighter design. Features High Efficiency Digital control 5 in x 3 in / 6 in x 3 in footprint High Power Density (up to 22W/in³) No minimum load Fits 1U applications 400/530 Watts peak power for 10 seconds 5 Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

Taking digital control to the next level, TDK-Lambda’s revolutionary EFE Series of embedded power supplies deliver high efficiency and enhanced reliability. Rated at 300W and 400W, with peak power levels of 133%, they offer operating efficiencies of up to 90%. The EFE Series employs an 8-bit microcontroller for full digital control bringing a 25% parts count reduction to achieve a smaller and lighter design.

Features

  • High Efficiency
  • Digital control
  • 5 in x 3 in / 6 in x 3 in footprint
  • High Power Density (up to 22W/in³)
  • No minimum load
  • Fits 1U applications
  • 400/530 Watts peak power for 10 seconds
  • 5 Year Warranty

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number EFE300-24-CCMDS
Product Name 300W - 400W Digital AC-DC power supplies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-24-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
25W to 300W Medical AC-DC External Power Supplies - DTM300PW-540D1 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details