PWR SUPPLY, BENCH, ADJ, 120V/3.6A, CAL D; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:120V; Output Current Min:0A; Output Current Max:3.6A; Power Rating:432W; Plug Type:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 12AC5994 |
| Product Name | Pwr Supply, Bench, Adj, 120V/3.6A, Cal D; Power Supply Output Type Tdk-Lambda |
| Regulatory Compliance | RoHS Compliant |