The ZPT40-52412P is a 40W triple-output AC-DC power supply in a 2 × 4 × 1.2 inch industry-standard footprint, designed for convection cooling. It provides +5.0V at 5.0A, +24.0V at 1.5A, and +12.0V at 0.5A, with a peak efficiency of 75%. It accepts a 90-264VAC input range and includes continuous hiccup-mode short-circuit protection and overvoltage protection at 110-130% of nominal. The unit meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZPT40-52412P |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Open Frame |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 |