TDK-Lambda Americas Inc. High Voltage Power Supplies 303S-1kV-NEG-3P480

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 303S-1kV-NEG-3P480 is a water-cooled, rack-mounted high-voltage power supply for capacitor charging and continuous DC operation, with a 1kV negative polarity output. It delivers 50kW continuous power at 480VAC 3-phase input, with passive PFC of 0.9. The unit measures 19W x 12.25H x 22.5D inches (483 x 311 x 571 mm) and weighs 220 lbs (100 kg). Cooling requires 2 US GPM water flow, with inlet temperatures between 15°C and 35°C. Front panel includes an On/Off switch, current bar graph, and status indicators. Remote control is via a 25-pin D-sub connector with signals including Vprogram, HV Enable, and fault outputs. Protection covers arcs, overloads, overtemperature, and interlock faults. Efficiency exceeds 85%, stability is ±0.2% per hour after warmup, and pulse-to-pulse repeatability is ±2% to 100Hz. Operation is rated from 0°C to +55°C ambient. The HV output uses a DS2214 coaxial cable with a proprietary connector.

Datasheet Summary
Powered by GS/AI

The 303S-1kV-NEG-3P480 is a water-cooled, rack-mounted high-voltage power supply for capacitor charging and continuous DC operation, with a 1kV negative polarity output. It delivers 50kW continuous power at 480VAC 3-phase input, with passive PFC of 0.9. The unit measures 19W x 12.25H x 22.5D inches (483 x 311 x 571 mm) and weighs 220 lbs (100 kg). Cooling requires 2 US GPM water flow, with inlet temperatures between 15°C and 35°C. Front panel includes an On/Off switch, current bar graph, and status indicators. Remote control is via a 25-pin D-sub connector with signals including Vprogram, HV Enable, and fault outputs. Protection covers arcs, overloads, overtemperature, and interlock faults. Efficiency exceeds 85%, stability is ±0.2% per hour after warmup, and pulse-to-pulse repeatability is ±2% to 100Hz. Operation is rated from 0°C to +55°C ambient. The HV output uses a DS2214 coaxial cable with a proprietary connector.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 303S-1kV-NEG-3P480 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
303S-1kV-NEG-3P480
High Voltage Power Supplies 303S-1kV-NEG-3P480
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 303S-1kV-NEG-3P480
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature 0 to 55 C (32 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402S-40KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-10kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 500A-5KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 303S-30kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details