TDK-Lambda Americas Inc. High Voltage Power Supplies 402-OEM-1KV-POS-3P208

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 402-OEM-1KV-POS-3P208 is a high voltage, rack-mount capacitor charging and DC power supply with a 1 kV output, fixed positive polarity, and 208 VAC 3Ø input. It features a compact 19W x 7H x 17D inch (483 x 178 x 432 mm) air-cooled chassis, passive PFC (pf=0.85), and efficiency greater than 85% at full load. The unit supports average capacitor charging power of 4 kJ/sec and continuous DC output power of 4 kW, with pulse-to-pulse repeatability of ±2% up to 1000 Hz. It includes a blank front panel, remote control via a 25-pin D-sub connector, and compliance with UL/CSA standards for AC line contactor and input terminal block. Storage and operating temperature ranges are -40 to +85°C and -20 to +45°C respectively, with a maximum operating altitude of 9,900 ft.

Datasheet Summary
Powered by GS/AI

The 402-OEM-1KV-POS-3P208 is a high voltage, rack-mount capacitor charging and DC power supply with a 1 kV output, fixed positive polarity, and 208 VAC 3Ø input. It features a compact 19W x 7H x 17D inch (483 x 178 x 432 mm) air-cooled chassis, passive PFC (pf=0.85), and efficiency greater than 85% at full load. The unit supports average capacitor charging power of 4 kJ/sec and continuous DC output power of 4 kW, with pulse-to-pulse repeatability of ±2% up to 1000 Hz. It includes a blank front panel, remote control via a 25-pin D-sub connector, and compliance with UL/CSA standards for AC line contactor and input terminal block. Storage and operating temperature ranges are -40 to +85°C and -20 to +45°C respectively, with a maximum operating altitude of 9,900 ft.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 402-OEM-1KV-POS-3P208 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
402-OEM-1KV-POS-3P208
High Voltage Power Supplies 402-OEM-1KV-POS-3P208
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 402-OEM-1KV-POS-3P208
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature -20 to 45 C (-4 to 113 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 102A-10KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 203L-4kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802-OEM-5KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 102A-15KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details