FERRITE CORE, SPLIT, 4-7MM, 50 OHM; Cable Diameter Max:7mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance @ 100MHz:-; Product Range:ZCAT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
FERRITE CORE, SPLIT, 7MM, 500MHZ; Cable Diameter:7mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance:80ohm; Product Range:ZCAT Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 17X9456 |
| Product Name | Ferrite Core, Split, 4-7Mm, 50 Ohm; Cable Diameter Max Tdk |
| Material Type | Ferrite |