TDK-Lambda Americas Inc., High Power Division Ferrite Core, Split, 7Mm, 500Mhz; Cable Diameter Tdk ZCAT1518-0730-BK

Description
FERRITE CORE, SPLIT, 7MM, 500MHZ; Cable Diameter:7mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance:50ohm; Product Range:ZCAT Series RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, SPLIT, 7MM, 500MHZ; Cable Diameter:7mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance:50ohm; Product Range:ZCAT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Split, 7Mm, 500Mhz; Cable Diameter Tdk - 90R3112 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 7Mm, 500Mhz; Cable Diameter Tdk
90R3112
Ferrite Core, Split, 7Mm, 500Mhz; Cable Diameter Tdk 90R3112
FERRITE CORE, SPLIT, 7MM, 500MHZ; Cable Diameter:7mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance:50ohm; Product Range:ZCAT Series RoHS Compliant: Yes

FERRITE CORE, SPLIT, 7MM, 500MHZ; Cable Diameter:7mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance:50ohm; Product Range:ZCAT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 90R3112
Product Name Ferrite Core, Split, 7Mm, 500Mhz; Cable Diameter Tdk
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
KA Hybrid IC -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details
STAYSTIK ® 892 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details