TDK-Lambda Americas Inc., High Power Division Ferrite Core, Split, 5Mm, 50 Ohm; Cable Diameter Tdk ZCAT1325-0530A

Description
FERRITE CORE, SPLIT, 5MM, 50 OHM; Cable Diameter:5mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance:50ohm; Product Range:ZCAT Series RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, SPLIT, 5MM, 50 OHM; Cable Diameter:5mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance:50ohm; Product Range:ZCAT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Split, 5Mm, 50 Ohm; Cable Diameter Tdk - 90R3109 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 5Mm, 50 Ohm; Cable Diameter Tdk
90R3109
Ferrite Core, Split, 5Mm, 50 Ohm; Cable Diameter Tdk 90R3109
FERRITE CORE, SPLIT, 5MM, 50 OHM; Cable Diameter:5mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance:50ohm; Product Range:ZCAT Series RoHS Compliant: Yes

FERRITE CORE, SPLIT, 5MM, 50 OHM; Cable Diameter:5mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance:50ohm; Product Range:ZCAT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Core, Split, 5Mm, 50 Ohm, Grey; Cable Diameter Max Tdk - 26M4995 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 5Mm, 50 Ohm, Grey; Cable Diameter Max Tdk
26M4995
Ferrite Core, Split, 5Mm, 50 Ohm, Grey; Cable Diameter Max Tdk 26M4995
FERRITE CORE, SPLIT, 5MM, 50 OHM, GREY; Cable Diameter Max:5mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance @ 100MHz:50ohm; Product Range:ZCAT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FERRITE CORE, SPLIT, 5MM, 50 OHM, GREY; Cable Diameter Max:5mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance @ 100MHz:50ohm; Product Range:ZCAT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 90R3109
Product Name Ferrite Core, Split, 5Mm, 50 Ohm; Cable Diameter Tdk
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
STAYSTIK ® 892 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
KA Hybrid IC -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details