TDK-Lambda Americas Inc., High Power Division Programmable Power Supply, 800W, Cal D; Power Supply Output Type Tdk-Lambda Z20-40-U CAL D

Description
PROGRAMMABLE POWER SUPPLY, 800W, CAL D; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:40A; Power Rating:800W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
PROGRAMMABLE POWER SUPPLY, 800W, CAL D; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:40A; Power Rating:800W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supply, 800W, Cal D; Power Supply Output Type Tdk-Lambda - 12AC6018 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Power Supply, 800W, Cal D; Power Supply Output Type Tdk-Lambda
12AC6018
Programmable Power Supply, 800W, Cal D; Power Supply Output Type Tdk-Lambda 12AC6018
PROGRAMMABLE POWER SUPPLY, 800W, CAL D; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:40A; Power Rating:800W; Plug Type:- RoHS Compliant: Yes

PROGRAMMABLE POWER SUPPLY, 800W, CAL D; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:40A; Power Rating:800W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6018
Product Name Programmable Power Supply, 800W, Cal D; Power Supply Output Type Tdk-Lambda
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1242187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Australia, european plug, uk, us
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details