The Z+ Low Voltage Series is a programmable DC power supply designed for bench or 2U rack mounting, offering constant voltage and constant current modes with seamless auto crossover. The Z20-40-IS420-U model provides 0-20 V and 0-40 A output, with a wide 85-265 Vac input range and efficiency of 82/84%. It includes standard USB, RS232, and RS485 interfaces, with an additional isolated analog current programming interface (IS420) requiring a wide body case (105 mm wide). The unit features a metal case, plastic front panel, and dimensions of 105 x 83 x 350 mm. It supports remote on/off, DC good indication, parallel operation up to six units, and meets IEC/UL/CSA/EN61010-1
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Win Source Part Number: 1090149-Z20-40-IS420
Category: Test and Measurement>Equipmen
Series: Z+
Type: Bench (AC to DC)
Features: Programmable, RS232, RS485 and USB Interface
Package: Bulk
Standard Package: 1
Power (Watts): 800W
Voltage - Output: 0 ~ 20VDC
Current - Output: 0 ~ 40A
Ripple: 6.25mV
Weight: 5.3 lbs (2.4 kg)
Display Type: Digital
Number of Characters: 4 (2)
Number of Outputs: 1
Accuracy - Voltmeter; Ammeter: 0.5% + 1 count
Voltage Regulation - Line: 2mV + 0.01%
Voltage Regulation - Load: 2mV + 0.01%
Current Regulation - Line: 2mA + 0.01%
Current Regulation - Load: 5mA + 0.01%
Voltage - Supply: 85 ~ 265VAC
Dimension: 13.780" L x 4.134" W x 3.268" H (350.00mm x 105.00mm x 83.00mm)
Alternative Parts (Cross-Reference): Z20-40-U; ZUP20-40; ZUP20-40/U; DRT-960-24; RSP-1000-24; SD-1000L-24Z2040IS42
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9540
Mfr: TDK-Lambda Americas Inc
Other Names: Z2040IS420U
Base Product Number: Z20
POWER SUPPLY, BENCH, AC-DC, 0-20V, 40A, 800W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:40A; Power Rating:800W; Plug Type:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | Z20-40-IS420-U | 1090149-Z20-40-IS420-U | 07W8794 |
| Product Name | Programmable Power Supplies | Test and Measurement - Equipment - Power Supplies (Test, Bench) | Power Supply, Bench, Ac-Dc, 0-20V, 40A, 800W; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | DC Power Supply | |
| Technology | Switching Power Supply | ||
| Operating Temperature | 0 to 50 C (32 to 122 F) | ||
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | RoHS Compliant | |
| DC Output Voltage | 20.0 volts | 0.0 to 20.0 volts |