TDK-Lambda Americas Inc. High Voltage Power Supplies 303L-4kV-POS-3P400

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 303 series is a family of ultra-compact, water-cooled high voltage power supplies designed for capacitor charging and continuous DC operation, with output voltages ranging from 1kV to 50kV. The 303L variant includes a front panel with local voltage control, meters, and status indicators. This model supports 400VAC 3-phase input, delivers up to 30kJ/sec average capacitor charging power or 40kW continuous DC power with 400VAC input, and features passive PFC with a power factor of 0.9. It has a rack-mount form factor measuring 19W x 12.25H x 22.5D inches (483 x 311 x 571 mm) and weighs 220 lbs (100 kg). Cooling requires flow of 2 US GPM water at 15-35°C. All models include overvoltage, overload, arc, and overtemperature protection, and offer remote control via a 25-pin D-sub connector. The 303L-4kV-POS-3P400 is a configuration within this series with 4kV positive output and 400VAC input.

Datasheet Summary
Powered by GS/AI

The 303 series is a family of ultra-compact, water-cooled high voltage power supplies designed for capacitor charging and continuous DC operation, with output voltages ranging from 1kV to 50kV. The 303L variant includes a front panel with local voltage control, meters, and status indicators. This model supports 400VAC 3-phase input, delivers up to 30kJ/sec average capacitor charging power or 40kW continuous DC power with 400VAC input, and features passive PFC with a power factor of 0.9. It has a rack-mount form factor measuring 19W x 12.25H x 22.5D inches (483 x 311 x 571 mm) and weighs 220 lbs (100 kg). Cooling requires flow of 2 US GPM water at 15-35°C. All models include overvoltage, overload, arc, and overtemperature protection, and offer remote control via a 25-pin D-sub connector. The 303L-4kV-POS-3P400 is a configuration within this series with 4kV positive output and 400VAC input.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 303L-4kV-POS-3P400 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
303L-4kV-POS-3P400
High Voltage Power Supplies 303L-4kV-POS-3P400
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 303L-4kV-POS-3P400
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature 0 to 55 C (32 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 152A-30KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 802L-30KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-10kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-50kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details