The 500A series is a high voltage, compact OEM-style capacitor charging power supply with an average output power of 500W and peak power of 550J/sec, designed for continuous DC operation. It offers selectable input voltages of 110 or 230VAC and outputs up to 6kV with fixed positive or negative polarity. The unit features an air-cooled design, a 15-pin D-sub remote control interface, and meets UL60601-1 medical safety standards. Dimensions are 146mm wide, 141mm high, and 361mm deep, weighing 8kg (17.6 lbs) without optional Active PFC. It supports pulse-to-pulse repeatability of ±0.2% up to 300Hz and includes protections against overloads, arcs, overtemperature, and overvoltage.
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 500A-6KV-POS |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage; Medical Power Supply |
| Technology | Switching Power Supply |
| Features | Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled |
| Operating Temperature | -20 to 45 C (-4 to 113 F) |
| Regulatory Compliance | IEC60601-1 EN60601-1 UL60601-1 |