TDK U.S.A. Corporation Feed Through, Pass Through Capacitors YFF31PC1C474MT000N

Description
0.47µF Feed Through Capacitor 16V 2A 40mOhm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet
Description
0.47µF Feed Through Capacitor 16V 2A 40mOhm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 445-YFF31PC1C474MT000NDKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-YFF31PC1C474MT000NDKR-ND
Feed Through, Pass Through Capacitors 445-YFF31PC1C474MT000NDKR-ND
0.47µF Feed Through Capacitor 16V 2A 40mOhm 1206 (3216 Metric), 4 PC Pad

0.47µF Feed Through Capacitor 16V 2A 40mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-YFF31PC1C474MT000NTR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-YFF31PC1C474MT000NTR-ND
Feed Through, Pass Through Capacitors 445-YFF31PC1C474MT000NTR-ND
0.47µF Feed Through Capacitor 16V 2A 40mOhm 1206 (3216 Metric), 4 PC Pad

0.47µF Feed Through Capacitor 16V 2A 40mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-YFF31PC1C474MT000NCT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-YFF31PC1C474MT000NCT-ND
Feed Through, Pass Through Capacitors 445-YFF31PC1C474MT000NCT-ND
0.47µF Feed Through Capacitor 16V 2A 40mOhm 1206 (3216 Metric), 4 PC Pad

0.47µF Feed Through Capacitor 16V 2A 40mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-YFF31PC1C474MT000NDKR-ND 445-YFF31PC1C474MT000NTR-ND
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 336AVD050MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers