TDK U.S.A. Corporation Feed Through, Pass Through Capacitors YFF18SC1H103MT0H0N

Description
10000pF Feed Through Capacitor 50V 1A 80mOhm 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet
Description
10000pF Feed Through Capacitor 50V 1A 80mOhm 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 445-16136-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16136-6-ND
Feed Through, Pass Through Capacitors 445-16136-6-ND
10000pF Feed Through Capacitor 50V 1A 80mOhm 0603 (1608 Metric), 4 PC Pad

10000pF Feed Through Capacitor 50V 1A 80mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16136-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16136-1-ND
Feed Through, Pass Through Capacitors 445-16136-1-ND
10000pF Feed Through Capacitor 50V 1A 80mOhm 0603 (1608 Metric), 4 PC Pad

10000pF Feed Through Capacitor 50V 1A 80mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16136-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16136-2-ND
Feed Through, Pass Through Capacitors 445-16136-2-ND
10000pF Feed Through Capacitor 50V 1A 80mOhm 0603 (1608 Metric), 4 PC Pad

10000pF Feed Through Capacitor 50V 1A 80mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Singapore, Singapore
0.01UF 50V Capacitor
845-YFF18SC1H103MT0H0N
0.01UF 50V Capacitor 845-YFF18SC1H103MT0H0N
CAP FEEDTHRU 0.01UF 20% 50V 0603 Product overview: YFF18SC1H103MT0H0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01UF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF18SC1H103MT0H 0N can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.01UF 20% 50V 0603 Product overview: YFF18SC1H103MT0H0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01UF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF18SC1H103MT0H0N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF18SC1H103MT0H0N
Feedthrough Capacitors YFF18SC1H103MT0H0N
Feedthrough Capacitors 0603 50V 0.01uF X7S 20% 1A

Feedthrough Capacitors 0603 50V 0.01uF X7S 20% 1A

Buy Now Datasheet
Feedthrough Cap, 10000Pf, 50V, 0603 Rohs Compliant Tdk - 26AK3673 - Newark, An Avnet Company
Chicago, IL, United States
Feedthrough Cap, 10000Pf, 50V, 0603 Rohs Compliant Tdk
26AK3673
Feedthrough Cap, 10000Pf, 50V, 0603 Rohs Compliant Tdk 26AK3673
FEEDTHROUGH CAP, 10000PF, 50V, 0603 ROHS COMPLIANT: YES

FEEDTHROUGH CAP, 10000PF, 50V, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-16136-6-ND 445-16136-1-ND 845-YFF18SC1H103MT0H0N YFF18SC1H103MT0H0N 26AK3673
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors 0.01UF 50V Capacitor Feedthrough Capacitors Feedthrough Cap, 10000Pf, 50V, 0603 Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details