TDK-Lambda Europe GmbH 300W - 400W medical AC-DC digital power supplies EFE400M-48-5-HCMDL-YT

Description
The EFE-M series of embedded power supplies extends the EFE series with medical certifications to the IEC 60601-1 standard. Rated at 300 and 400W with an additional 33% peak power for 10 seconds, the products are available with output voltages from 12 to 54V. A wide range of options can be ordered; including a standby voltage, remote on/off and various case/fan options. Product warranty is 5 years. Features Designed for Medical Equipment High Efficiency Digital control EFE300-M: 6 in x 3 in footprint. EFE400-M: 6.5 x 3.5in footprint High Power Density (up to 18W/in³) No minimum load Fits 1U applications EFE300-M: 400W peak power for 10 seconds EFE400-M: 530W peak power for 10 seconds 5 Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
The EFE-M series of embedded power supplies extends the EFE series with medical certifications to the IEC 60601-1 standard. Rated at 300 and 400W with an additional 33% peak power for 10 seconds, the products are available with output voltages from 12 to 54V. A wide range of options can be ordered; including a standby voltage, remote on/off and various case/fan options. Product warranty is 5 years. Features Designed for Medical Equipment High Efficiency Digital control EFE300-M: 6 in x 3 in footprint. EFE400-M: 6.5 x 3.5in footprint High Power Density (up to 18W/in³) No minimum load Fits 1U applications EFE300-M: 400W peak power for 10 seconds EFE400-M: 530W peak power for 10 seconds 5 Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300W - 400W medical AC-DC digital power supplies - EFE400M-48-5-HCMDL-YT - TDK-Lambda Europe GmbH
Achern, Germany
300W - 400W medical AC-DC digital power supplies
EFE400M-48-5-HCMDL-YT
300W - 400W medical AC-DC digital power supplies EFE400M-48-5-HCMDL-YT
The EFE-M series of embedded power supplies extends the EFE series with medical certifications to the IEC 60601-1 standard. Rated at 300 and 400W with an additional 33% peak power for 10 seconds, the products are available with output voltages from 12 to 54V. A wide range of options can be ordered; including a standby voltage, remote on/off and various case/fan options. Product warranty is 5 years. Features Designed for Medical Equipment High Efficiency Digital control EFE300-M: 6 in x 3 in footprint. EFE400-M: 6.5 x 3.5in footprint High Power Density (up to 18W/in³) No minimum load Fits 1U applications EFE300-M: 400W peak power for 10 seconds EFE400-M: 530W peak power for 10 seconds 5 Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio

The EFE-M series of embedded power supplies extends the EFE series with medical certifications to the IEC 60601-1 standard. Rated at 300 and 400W with an additional 33% peak power for 10 seconds, the products are available with output voltages from 12 to 54V. A wide range of options can be ordered; including a standby voltage, remote on/off and various case/fan options. Product warranty is 5 years.

Features

  • Designed for Medical Equipment
  • High Efficiency
  • Digital control
  • EFE300-M: 6 in x 3 in footprint.
  • EFE400-M: 6.5 x 3.5in footprint
  • High Power Density (up to 18W/in³)
  • No minimum load
  • Fits 1U applications
  • EFE300-M: 400W peak power for 10 seconds
  • EFE400-M: 530W peak power for 10 seconds
  • 5 Year Warranty

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number EFE400M-48-5-HCMDL-YT
Product Name 300W - 400W medical AC-DC digital power supplies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-24-5C-TF-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 16.6 amps
View Details
Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-24-5C-N1-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 16.6 amps
View Details