TDK-Lambda Europe GmbH Medical, AC-DC, digital power solution (300W convection/400W fan cooled) CFE400M-12-5C-N1-CML-NT

Description
The digitally controlled, single output CFE400M is available in convection (300W) and fan cooled versions (400W), both featuring a peak power rating of 450W. Combining a 4kVac input-to-output isolation and an output-to-ground isolation of 1500Vac, the CFE400M is certified for medical equipment, including BF (body floating) type. The series has <0.5W standby power consumption and all models meet or exceed Climate Savers Silver level. Other features include a 94% efficiency, remote ON/OFF and remote sense. Features Designed for Medical Equipment 94% Efficient 0.5W standby mode power Meets ERP/Eco-Design (2009/125/EC) Meets Climate Savers Silver level 178 mm x 100mm (7 in x 4 in) High Power Density Fits 1U applications 5 Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
The digitally controlled, single output CFE400M is available in convection (300W) and fan cooled versions (400W), both featuring a peak power rating of 450W. Combining a 4kVac input-to-output isolation and an output-to-ground isolation of 1500Vac, the CFE400M is certified for medical equipment, including BF (body floating) type. The series has <0.5W standby power consumption and all models meet or exceed Climate Savers Silver level. Other features include a 94% efficiency, remote ON/OFF and remote sense. Features Designed for Medical Equipment 94% Efficient 0.5W standby mode power Meets ERP/Eco-Design (2009/125/EC) Meets Climate Savers Silver level 178 mm x 100mm (7 in x 4 in) High Power Density Fits 1U applications 5 Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-12-5C-N1-CML-NT - TDK-Lambda Europe GmbH
Achern, Germany
Medical, AC-DC, digital power solution (300W convection/400W fan cooled)
CFE400M-12-5C-N1-CML-NT
Medical, AC-DC, digital power solution (300W convection/400W fan cooled) CFE400M-12-5C-N1-CML-NT
The digitally controlled, single output CFE400M is available in convection (300W) and fan cooled versions (400W), both featuring a peak power rating of 450W. Combining a 4kVac input-to-output isolation and an output-to-ground isolation of 1500Vac, the CFE400M is certified for medical equipment, including BF (body floating) type. The series has <0.5W standby power consumption and all models meet or exceed Climate Savers Silver level. Other features include a 94% efficiency, remote ON/OFF and remote sense. Features Designed for Medical Equipment 94% Efficient 0.5W standby mode power Meets ERP/Eco-Design (2009/125/EC) Meets Climate Savers Silver level 178 mm x 100mm (7 in x 4 in) High Power Density Fits 1U applications 5 Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio

The digitally controlled, single output CFE400M is available in convection (300W) and fan cooled versions (400W), both featuring a peak power rating of 450W. Combining a 4kVac input-to-output isolation and an output-to-ground isolation of 1500Vac, the CFE400M is certified for medical equipment, including BF (body floating) type. The series has <0.5W standby power consumption and all models meet or exceed Climate Savers Silver level. Other features include a 94% efficiency, remote ON/OFF and remote sense.

Features

  • Designed for Medical Equipment
  • 94% Efficient
  • 0.5W standby mode power
  • Meets ERP/Eco-Design (2009/125/EC)
  • Meets Climate Savers Silver level
  • 178 mm x 100mm (7 in x 4 in)
  • High Power Density
  • Fits 1U applications
  • 5 Year Warranty

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number CFE400M-12-5C-N1-CML-NT
Product Name Medical, AC-DC, digital power solution (300W convection/400W fan cooled)
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.75W-30W DC-DC POL converters - CE-1005 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approvals - N/A
View Details
1.5 - 30W DC-DC Converters - CCG10-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1.5 - 30W DC-DC Converters - CCG10-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W - 400W medical AC-DC digital power supplies - EFE300M-48-5-HCMDL-YT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 5.0 to 48.0 volts
DC Output Current 1 to 6.25 amps
View Details