TDK-Lambda Americas Inc. High Voltage Power Supplies 203S-1kV-NEG-3P208

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 203 Series is a high-voltage, water-cooled power supply designed for capacitor charging and continuous DC applications with output voltages from 1 kV to 50 kV and a power rating of 20 kJ/sec for capacitor charging or 30 kW for DC operation. This unit features a 19 W x 12.25 H x 22.5 D inch rack-mount enclosure weighing 220 lb, with 3-phase AC input options including 208 VAC. It includes passive PFC (power factor 0.9), better than 85% efficiency, and remote control via a 25-pin D-sub connector. The 203S variant provides a basic front panel with an On/Off switch, current bar graph, and status indicators, while supporting fixed negative polarity. Cooling requires 2 US GPM water flow with inlet temperatures between 15°C and 35°C, and all models offer protection against arcs, overloads, and overtemperature conditions.

Datasheet Summary
Powered by GS/AI

The 203 Series is a high-voltage, water-cooled power supply designed for capacitor charging and continuous DC applications with output voltages from 1 kV to 50 kV and a power rating of 20 kJ/sec for capacitor charging or 30 kW for DC operation. This unit features a 19 W x 12.25 H x 22.5 D inch rack-mount enclosure weighing 220 lb, with 3-phase AC input options including 208 VAC. It includes passive PFC (power factor 0.9), better than 85% efficiency, and remote control via a 25-pin D-sub connector. The 203S variant provides a basic front panel with an On/Off switch, current bar graph, and status indicators, while supporting fixed negative polarity. Cooling requires 2 US GPM water flow with inlet temperatures between 15°C and 35°C, and all models offer protection against arcs, overloads, and overtemperature conditions.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 203S-1kV-NEG-3P208 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
203S-1kV-NEG-3P208
High Voltage Power Supplies 203S-1kV-NEG-3P208
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 203S-1kV-NEG-3P208
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature 0 to 55 C (32 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303S-1kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-40kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 500A-6KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 802L-2KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details