The CUS500M1-32 is a 500W AC-DC power supply in a 3 × 5 × 1.46 inch open-frame case, delivering 300.8W convection cooled or 502.4W with forced air. It provides a 32V output with no adjustment, supports Class I and Class II installations, and is certified to IEC/EN/UL62368-1 and 60601-1 with 2 × MOPP insulation. Rated for -20°C to +70°C operation, it meets EN55032/EN55011-B EMI limits and EN60601-1-2:2015 immunity requirements, with 480mV peak ripple and noise, 0.5% line regulation, 1% load regulation, and latching protection against overvoltage and overtemperature. The unit has 96% efficiency, holds up for 14ms at 500W load, and features an input voltage range of 85-265Vac.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
The compact CUS500M1 series of single output AC-DC power supplies are available with 12V, 19V, 24V, 28V, 32V, 36V and 48V outputs in an industry standard 3 x 5 inch package and can deliver 500W with forced air cooling or 300W with 500W peak power when convection cooled.
CUS500M1 can be used in both Class I and Class II (no earth wire) applications and offers efficiencies of up to 96%. A cover with integral end mounted fan option is available.
Safety certifications include IEC/EN/ES 60601-1 and IEC/EN/UL 62368-1 with UKCA and CE marking for the Low Voltage, EMC and RoHS Directives. The units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions, and meet the EN 61000-3-2 harmonics, IEC60601-1-2 Edition 4 and IEC 61000-4 immunity standards.
Typical applications include medical (B and BF type), home healthcare, dental, test and measurement, broadcast, professional audio and industrial equipment.
Features
Applications for this product
POWER SUPPLY, AC-DC, 32V, 9.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):502.4W; Power Rating (Convection Cooling):300.8W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CUS500M1-32 | CUS500M1-32 | 242720 | 57AJ6281 |
| Product Name | AC-DC Power Supplies | 3 x 5” 500W AC-DC Power Supplies | Switching Power Supplies | Power Supply, Ac-Dc, 32V, 9.4A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | DC Power Supply | |
| Technology | Switching Power Supply | |||
| Form Factor | Open Frame | Open Frame | ||
| Features | High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications | |||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 C (-4 F) |