VS75E-3/L is a 75 W AC-DC single-output power supply with a 3.3 V output, designed for industrial equipment and operating with convection cooling. It features a compact 50 x 29 x 150 mm L-plate mounting style, an input voltage range of 85-132 VAC at 47-63 Hz, and an efficiency of 80% at nominal load. The unit meets safety standards UL62368-1, CSA62368-1, EN62368-1, EN50178 (OV II), UL60950-1, CSA60950-1, and EN60950-1, and complies with EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B. It supports series operation, has over-current and over-voltage protection, and operates from -10°C to +70°C with derating above +50°C. All outputs are adjustable within specified ranges, and the unit is certified to the RoHS directive.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS75E-3/L |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |