The 102A series is a compact, air-cooled OEM high voltage power supply designed for capacitor charging with an average power rating of 1 kJ/sec and a peak of 1.1 kJ/sec. It provides output voltages of 800 V negative polarity or 10 kV positive polarity, with the 102A-10kV-POS variant delivering fixed positive 10 kV. The unit accepts selectable 110 or 230 VAC input, features a 15-pin D-sub remote control interface, and meets UL60601-1 medical safety standards. Dimensions are 146 mm wide, 141 mm high, and 361 mm deep, with a weight of 12 lbs (5.5 kg) without active PFC and 14 lbs (6.5 kg) with it. Efficiency exceeds 85%, stability is ±0.2% per hour after warmup, and pulse-to-pulse repeatability is ±0.2% up to 300 Hz. The output is oil-insulated with a DS2024 silicone lead and proprietary HV connector.
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 102A-10KV-POS |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage; Medical Power Supply |
| Technology | Switching Power Supply |
| Features | Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled |
| Operating Temperature | -20 to 45 C (-4 to 113 F) |
| Regulatory Compliance | IEC60601-1 EN60601-1 UL60601-1 |