The 500A series is a high-voltage capacitor charging power supply designed for OEM applications, delivering 500W continuous DC power and 550J/sec peak charging power. It offers output voltages from 1kV to 40kV, with variants like the 10kV model featuring air-insulated RG58/U coaxial cable and MHV connector. The unit supports selectable 110VAC or 230VAC input, optional active PFC (power factor 0.98), and full remote control via a 15-pin D-sub connector. It is air-cooled, measures 146mm W x 141mm H x 361mm D, and weighs 12kg (non-PFC) or 14kg (with PFC). Certified to UL60601-1, it operates from -20°C to +45°C and includes protection against overloads, arcs, and overtemperature. All models provide ±0.2% pulse-to-pulse repeatability and ≤0.3J stored energy.
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 500A-10KV-POS |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage; Medical Power Supply |
| Technology | Switching Power Supply |
| Features | Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled |
| Operating Temperature | -20 to 45 C (-4 to 113 F) |
| Regulatory Compliance | IEC60601-1 EN60601-1 UL60601-1 |