The VS100E-5 is a 100W AC-DC power supply with a 5V output at up to 20A, featuring an input voltage range of 85-132 VAC or 110-175 VDC, and typical efficiency of 85%. It operates over a temperature range of -10°C to +70°C with derating above +50°C, and provides over-current and over-voltage protection. The unit is designed for convection cooling, measures 62 x 29 x 155 mm, and weighs 290 g. It complies with UL62368-1, CSA62368-1, EN62368-1, EN50178(OV II), UL60950-1, CSA60950-1, and EN60950-1 safety standards, and meets EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B. Output voltage is adjustable from 4.5 to 5.5 VDC.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 5V, 20A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:
| TDK-Lambda Americas Inc. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VS100E-5 | 6645157 | VS100E-5 | 10AJ0672 |
| Product Name | AC-DC Power Supplies | Switching Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 5V, 20A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter | DC Power Supply | |
| Technology | Switching Power Supply | Enclosed | ||
| Form Factor | Open Frame | |||
| Features | Exclusively for 100VAC input | Adjustable Voltage; Adjustable Output, DC Input Capable | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) |