The 102A series is a compact, air-cooled, OEM-style high voltage power supply designed for capacitor charging with an average power rating of 1 kJ/sec and a peak of 1.1 kJ/sec. It offers output voltages up to 10 kV, with polarity selectable as positive or negative. The 1-6 kV models feature air-insulated outputs with an MHV connector and RG58/U coaxial cable. The unit accepts selectable 110 VAC or 230 VAC input, includes a 15-pin D-sub remote control interface, and meets UL60601-1 medical safety standards. Dimensions are 146 mm wide, 141 mm high, and 361 mm deep. Weight is 8 lbs (3.6 kg) without optional active PFC. Stability is ±0.2% per hour after warmup, with pulse-to-pulse repeatability of ±0.2% up to 300 Hz.
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 102A-6KV-POS |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage; Medical Power Supply |
| Technology | Switching Power Supply |
| Features | Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled |
| Operating Temperature | -20 to 45 C (-4 to 113 F) |
| Regulatory Compliance | IEC60601-1 EN60601-1 UL60601-1 |