The CUS400M-28/AX5 is a 400W AC-DC power supply in the CUS400M series, housed in a U channel chassis with cover and top fan, featuring a 12V 0.83A standby supply, remote on/off (inhibit), remote sense, DC-OK, and AC Fail signals. It delivers 400W with forced air cooling or 250W with convection cooling, operates from 85 to 264Vac input, and meets IEC/EN/UL/CSA62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 28V, 8.93A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:250W; Output Voltage - Output 1:28V; Output Current - Output 1:8.93A; Output Voltage - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | CUS400M-28/AX5 | 09AJ9373 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 28V, 8.93A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | ES60601-1 UL60601-1 IEC60950-1 EN60950-1 UL60950-1 IEC62368-1 EN62368-1 UL62368-1 | RoHS Compliant |