The VS100E-48 is a 100W AC-DC power supply in the VS-E series, designed for industrial equipment with convection cooling. It operates from 85-132 VAC or 110-175 VDC and delivers 48 VDC at up to 2.2 A with a typical efficiency of 87%. The unit features a hold-up time of 20 ms, adjustable output voltage range of 43.2-52.8 VDC, and over-current and over-voltage protection. It complies with UL62368-1, CSA62368-1, EN62368-1, EN50178 (OV II), UL60950-1, CSA60950-1, and EN60950-1 safety standards, and meets EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B. The package measures 62 mm × 29 mm × 155 mm and weighs 290 g. Operating temperature ranges from -10°C to +70°C with derating above +50°C. The unit is designed for PCB mounting and supports series operation.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 48V, 2.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:105.6W; Output Voltage - Output 1:48V; Output Current - Output 1:2.2A; Output Voltage - Output 2:-; Output Current - Output 2:
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VS100E-48 | 10AJ0671 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 48V, 2.2A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | |
| Features | Exclusively for 100VAC input | |
| Operating Temperature | -10 to 70 C (14 to 158 F) |