TDK-Lambda Americas Inc. AC-DC Power Supplies CUS500M1-28/EF

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CUS500M1-28/EF - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CUS500M1-28/EF
AC-DC Power Supplies CUS500M1-28/EF
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-CUS500M1-28/EF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-CUS500M1-28/EF-ND
AC DC Converters 285-CUS500M1-28/EF-ND
Enclosed AC DC Converters 1 Output 28V 10.7A 85 ~ 265 VAC Input

Enclosed AC DC Converters 1 Output 28V 10.7A 85 ~ 265 VAC Input

Buy Now Datasheet
Switching Power Supplies - 242696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
242696
Switching Power Supplies 242696
TDK-Lambda CUS500M1-28/EF

TDK-Lambda CUS500M1-28/EF

Supplier's Site
Power Supply, Ac-Dc, 28V, 10.7A; Power Supply Approvals Tdk-Lambda - 57AJ6280 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 28V, 10.7A; Power Supply Approvals Tdk-Lambda
57AJ6280
Power Supply, Ac-Dc, 28V, 10.7A; Power Supply Approvals Tdk-Lambda 57AJ6280
POWER SUPPLY, AC-DC, 28V, 10.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:299.6W; Output Voltage - Output 1:28V; Output Current - Output 1:10.7A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 28V, 10.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:299.6W; Output Voltage - Output 1:28V; Output Current - Output 1:10.7A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CUS500M1-28/EF 285-CUS500M1-28/EF-ND 242696 57AJ6280
Product Name AC-DC Power Supplies AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 28V, 10.7A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
Operating Temperature -20 to 60 C (-4 to 140 F) -20 to 70 C (-4 to 158 F) -20 C (-4 F)
DC Output Voltage 28.0 volts 28.0 volts 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-20kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-4KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CSS65A-54 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
4 suppliers
AC-DC Power Supplies - CUS150M-28/A - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
4 suppliers