TDK Corporation SMD 1.5UH 5A 22.1 MOHM Inductor and Choke VLS5045EX-1R5N

Description
FIXED IND 1.5UH 5A 22.1 MOHM SMD Product overview: VLS5045EX-1R5N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 5A, 22.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 5A, 22.1 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-1R5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 5A 22.1 MOHM SMD Product overview: VLS5045EX-1R5N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 5A, 22.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 5A, 22.1 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-1R5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 5A 22.1 MOHM Inductor and Choke - 71-VLS5045EX-1R5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 5A 22.1 MOHM Inductor and Choke
71-VLS5045EX-1R5N
SMD 1.5UH 5A 22.1 MOHM Inductor and Choke 71-VLS5045EX-1R5N
FIXED IND 1.5UH 5A 22.1 MOHM SMD Product overview: VLS5045EX-1R5N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 5A, 22.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 5A, 22.1 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-1R5N can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 5A 22.1 MOHM SMD Product overview: VLS5045EX-1R5N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 5A, 22.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 5A, 22.1 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-1R5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS5045EX-1R5N
802920-VLS5045EX-1R5N
Fixed Inductors - VLS5045EX-1R5N 802920-VLS5045EX-1R5N
Manufacturer: TDK Corporation Win Source Part Number: 802920-VLS5045EX-1R5 N Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.5μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 7.4A DC Resistance (DCR): 22.1mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 5A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 802920-VLS5045EX-1R5N
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.5μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 7.4A
DC Resistance (DCR): 22.1mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 445-174847-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174847-2-ND
Fixed Inductors 445-174847-2-ND
1.5µH Shielded Wirewound Inductor 5A 22.1mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 5A 22.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174847-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174847-6-ND
Fixed Inductors 445-174847-6-ND
1.5µH Shielded Wirewound Inductor 5A 22.1mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 5A 22.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174847-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174847-1-ND
Fixed Inductors 445-174847-1-ND
1.5µH Shielded Wirewound Inductor 5A 22.1mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 5A 22.1mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, 5A, 30%, Wirewound; Inductance Tdk - 32AC9091 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 5A, 30%, Wirewound; Inductance Tdk
32AC9091
Inductor, 1.5Uh, 5A, 30%, Wirewound; Inductance Tdk 32AC9091
INDUCTOR, 1.5UH, 5A, 30%, WIREWOUND; Inductance:1.5µH; RMS Current (Irms):5A; Inductor Construction:Wirewou nd; Saturation Current (Isat):7.4A; Product Range:VLS-EX series; Power Inductor Case:5mm x 5mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.5UH, 5A, 30%, WIREWOUND; Inductance:1.5µH; RMS Current (Irms):5A; Inductor Construction:Wirewound; Saturation Current (Isat):7.4A; Product Range:VLS-EX series; Power Inductor Case:5mm x 5mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
VLS5045EX-1R5N
Inductors/Coils/Transformers >> Power Inductors VLS5045EX-1R5N
5A 1.5uH ±30% 7.4A SMD Power Inductors ROHS

5A 1.5uH ±30% 7.4A SMD Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-VLS5045EX-1R5N 802920-VLS5045EX-1R5N 445-174847-2-ND 32AC9091 VLS5045EX-1R5N
Product Name SMD 1.5UH 5A 22.1 MOHM Inductor and Choke Fixed Inductors - VLS5045EX-1R5N Fixed Inductors Inductor, 1.5Uh, 5A, 30%, Wirewound; Inductance Tdk Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1.5 microH 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.1uH 250MHz Inductor and Choke - 71-0402CS-R10XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1660230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details