TDK U.S.A. Corporation Fixed Inductors VLS5045EX-151M-H

Description
150µH Shielded Wirewound Inductor 610mA 949mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 610mA 949mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS5045EX-151M-HCT-ND - DigiKey
Thief River Falls, MN, United States
150µH Shielded Wirewound Inductor 610mA 949mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 610mA 949mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS5045EX-151M-HDKR-ND - DigiKey
Thief River Falls, MN, United States
150µH Shielded Wirewound Inductor 610mA 949mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 610mA 949mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS5045EX-151M-HTR-ND - DigiKey
Thief River Falls, MN, United States
150µH Shielded Wirewound Inductor 610mA 949mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 610mA 949mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 150Uh, Semishielded, 0.61A Rohs Compliant Tdk - 80AH2777 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, Semishielded, 0.61A Rohs Compliant Tdk
80AH2777
Inductor, 150Uh, Semishielded, 0.61A Rohs Compliant Tdk 80AH2777
INDUCTOR, 150UH, SEMISHIELDED, 0.61A ROHS COMPLIANT: YES

INDUCTOR, 150UH, SEMISHIELDED, 0.61A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - VLS5045EX-151M-H - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS5045EX-151M-H
Fixed Inductors VLS5045EX-151M-H
FIXED IND 150UH 610MA 949MOHM SM

FIXED IND 150UH 610MA 949MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS5045EX-151M-HCT-ND 80AH2777 VLS5045EX-151M-H
Product Name Fixed Inductors Inductor, 150Uh, Semishielded, 0.61A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176641-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers