TDK U.S.A. Corporation Fixed Inductors VLS5045EX-101M-CA

Description
100µH Shielded Wirewound Inductor 700mA 754mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 700mA 754mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175146-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175146-6-ND
Fixed Inductors 445-175146-6-ND
100µH Shielded Wirewound Inductor 700mA 754mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 700mA 754mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175146-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175146-2-ND
Fixed Inductors 445-175146-2-ND
100µH Shielded Wirewound Inductor 700mA 754mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 700mA 754mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175146-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175146-1-ND
Fixed Inductors 445-175146-1-ND
100µH Shielded Wirewound Inductor 700mA 754mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 700mA 754mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-175146-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details